Vishay Precision Group Rcwpm-1100 93.1K 1% K M55342K10B93E1S Rs Vishay M55342K10B93E1SUL

Description
RCWPM-1100 93.1K 1% K M55342K10B93E1S RS
Description
RCWPM-1100 93.1K 1% K M55342K10B93E1S RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 93.1K 1% K M55342K10B93E1S Rs Vishay - 22P3555 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 93.1K 1% K M55342K10B93E1S Rs Vishay
22P3555
Rcwpm-1100 93.1K 1% K M55342K10B93E1S Rs Vishay 22P3555
RCWPM-1100 93.1K 1% K M55342K10B93E1S RS

RCWPM-1100 93.1K 1% K M55342K10B93E1S RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P3555
Product Name Rcwpm-1100 93.1K 1% K M55342K10B93E1S Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details