Vishay Intertechnology, Inc. Res Thick Film 1010 93.1 Ohm 1% 1/2W ¦100ppm/¦C SMD Tray M55342K10B93D1TWBT

Description
Res Thick Film 1010 93.1 Ohm 1% 1/2W ¦100ppm/¦C SMD Tray
Request a Quote
Description
Res Thick Film 1010 93.1 Ohm 1% 1/2W ¦100ppm/¦C SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1010 93.1 Ohm 1% 1/2W ¦100ppm/¦C SMD Tray - M55342K10B93D1TWBT - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1010 93.1 Ohm 1% 1/2W ¦100ppm/¦C SMD Tray
M55342K10B93D1TWBT
Res Thick Film 1010 93.1 Ohm 1% 1/2W ¦100ppm/¦C SMD Tray M55342K10B93D1TWBT
Res Thick Film 1010 93.1 Ohm 1% 1/2W ¦100ppm/¦C SMD Tray

Res Thick Film 1010 93.1 Ohm 1% 1/2W ¦100ppm/¦C SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K10B93D1TWBT
Product Name Res Thick Film 1010 93.1 Ohm 1% 1/2W ¦100ppm/¦C SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details