Vishay Precision Group Rcwpm-1100 91K 2% K M55342K10B91H0R Rsl Vishay M55342K10B91H0RUL

Description
RCWPM-1100 91K 2% K M55342K10B91H0R RSL
Description
RCWPM-1100 91K 2% K M55342K10B91H0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 91K 2% K M55342K10B91H0R Rsl Vishay - 22P3537 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 91K 2% K M55342K10B91H0R Rsl Vishay
22P3537
Rcwpm-1100 91K 2% K M55342K10B91H0R Rsl Vishay 22P3537
RCWPM-1100 91K 2% K M55342K10B91H0R RSL

RCWPM-1100 91K 2% K M55342K10B91H0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P3537
Product Name Rcwpm-1100 91K 2% K M55342K10B91H0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details