Vishay Precision Group Rcwpm-1100 8.2 2% K M55342K10B8G20R Rsl Vishay M55342K10B8G20RUL

Description
RCWPM-1100 8.2 2% K M55342K10B8G20R RSL
Description
RCWPM-1100 8.2 2% K M55342K10B8G20R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 8.2 2% K M55342K10B8G20R Rsl Vishay - 22P3369 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 8.2 2% K M55342K10B8G20R Rsl Vishay
22P3369
Rcwpm-1100 8.2 2% K M55342K10B8G20R Rsl Vishay 22P3369
RCWPM-1100 8.2 2% K M55342K10B8G20R RSL

RCWPM-1100 8.2 2% K M55342K10B8G20R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P3369
Product Name Rcwpm-1100 8.2 2% K M55342K10B8G20R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details