Vishay Precision Group Rcwpm-1100 8.45K 1% K M55342K10B8E45R Rs Vishay M55342K10B8E45RUL

Description
RCWPM-1100 8.45K 1% K M55342K10B8E45R RS
Description
RCWPM-1100 8.45K 1% K M55342K10B8E45R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 8.45K 1% K M55342K10B8E45R Rs Vishay - 22P3357 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 8.45K 1% K M55342K10B8E45R Rs Vishay
22P3357
Rcwpm-1100 8.45K 1% K M55342K10B8E45R Rs Vishay 22P3357
RCWPM-1100 8.45K 1% K M55342K10B8E45R RS

RCWPM-1100 8.45K 1% K M55342K10B8E45R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P3357
Product Name Rcwpm-1100 8.45K 1% K M55342K10B8E45R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details