Vishay Intertechnology, Inc. RES 866 OHM 1/2W 0.1% 1010 M55342K10B866ARWS

Description
RES 866ohm 1/2W 0.1% 1010
Request a Quote Datasheet
Description
RES 866ohm 1/2W 0.1% 1010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866 OHM 1/2W 0.1% 1010 - M55342K10B866ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866 OHM 1/2W 0.1% 1010
M55342K10B866ARWS
RES 866 OHM 1/2W 0.1% 1010 M55342K10B866ARWS
RES 866ohm 1/2W 0.1% 1010

RES 866ohm 1/2W 0.1% 1010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K10B866ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K10B866ARWS-ND
Chip Resistor - Surface Mount 764-M55342K10B866ARWS-ND
866 Ohms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

866 Ohms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K10B866ARWS 764-M55342K10B866ARWS-ND
Product Name RES 866 OHM 1/2W 0.1% 1010 Chip Resistor - Surface Mount
Resistance Range 866 ohms 866 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers