Vishay Intertechnology, Inc. RES 845 OHM 1/2W 0.1% 1010 M55342K10B845ARWS

Description
RES 845ohm 1/2W 0.1% 1010
Request a Quote Datasheet
Description
RES 845ohm 1/2W 0.1% 1010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845 OHM 1/2W 0.1% 1010 - M55342K10B845ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 1/2W 0.1% 1010
M55342K10B845ARWS
RES 845 OHM 1/2W 0.1% 1010 M55342K10B845ARWS
RES 845ohm 1/2W 0.1% 1010

RES 845ohm 1/2W 0.1% 1010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K10B845ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K10B845ARWS-ND
Chip Resistor - Surface Mount 764-M55342K10B845ARWS-ND
845 Ohms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

845 Ohms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K10B845ARWS 764-M55342K10B845ARWS-ND
Product Name RES 845 OHM 1/2W 0.1% 1010 Chip Resistor - Surface Mount
Resistance Range 845 ohms 845 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details