Vishay Precision Group Rcwpm-1100 82K 2% K M55342K10B82H0R Rsl Vishay M55342K10B82H0RUL

Description
RCWPM-1100 82K 2% K M55342K10B82H0R RSL
Description
RCWPM-1100 82K 2% K M55342K10B82H0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 82K 2% K M55342K10B82H0R Rsl Vishay - 22P3413 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 82K 2% K M55342K10B82H0R Rsl Vishay
22P3413
Rcwpm-1100 82K 2% K M55342K10B82H0R Rsl Vishay 22P3413
RCWPM-1100 82K 2% K M55342K10B82H0R RSL

RCWPM-1100 82K 2% K M55342K10B82H0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P3413
Product Name Rcwpm-1100 82K 2% K M55342K10B82H0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details