Vishay Precision Group Rcwpm-1100 82.5 1% K M55342K10B82D5S Rsl Vishay M55342K10B82D5SUL

Description
RCWPM-1100 82.5 1% K M55342K10B82D5S RSL
Description
RCWPM-1100 82.5 1% K M55342K10B82D5S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 82.5 1% K M55342K10B82D5S Rsl Vishay - 22P3403 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 82.5 1% K M55342K10B82D5S Rsl Vishay
22P3403
Rcwpm-1100 82.5 1% K M55342K10B82D5S Rsl Vishay 22P3403
RCWPM-1100 82.5 1% K M55342K10B82D5S RSL

RCWPM-1100 82.5 1% K M55342K10B82D5S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P3403
Product Name Rcwpm-1100 82.5 1% K M55342K10B82D5S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details