Vishay Precision Group Rcwpm-1100 825K 1% K M55342K10B825Er Tsl Vishay M55342K10B825ERWL

Description
RCWPM-1100 825K 1% K M55342K10B825ER TSL
Description
RCWPM-1100 825K 1% K M55342K10B825ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 825K 1% K M55342K10B825Er Tsl Vishay - 22P3440 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 825K 1% K M55342K10B825Er Tsl Vishay
22P3440
Rcwpm-1100 825K 1% K M55342K10B825Er Tsl Vishay 22P3440
RCWPM-1100 825K 1% K M55342K10B825ER TSL

RCWPM-1100 825K 1% K M55342K10B825ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P3440
Product Name Rcwpm-1100 825K 1% K M55342K10B825Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details