Vishay Precision Group Rcwpm-1100 820 5% K M55342K10B820Jr Tsl Vishay M55342K10B820JRWL

Description
RCWPM-1100 820 5% K M55342K10B820JR TSL
Description
RCWPM-1100 820 5% K M55342K10B820JR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 820 5% K M55342K10B820Jr Tsl Vishay - 22P3430 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 820 5% K M55342K10B820Jr Tsl Vishay
22P3430
Rcwpm-1100 820 5% K M55342K10B820Jr Tsl Vishay 22P3430
RCWPM-1100 820 5% K M55342K10B820JR TSL

RCWPM-1100 820 5% K M55342K10B820JR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P3430
Product Name Rcwpm-1100 820 5% K M55342K10B820Jr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details