Vishay Precision Group Rcwpm-1100 7.15K 1% K M55342K10B7E15P Ts Vishay M55342K10B7E15PWL

Description
RCWPM-1100 7.15K 1% K M55342K10B7E15P TS
Description
RCWPM-1100 7.15K 1% K M55342K10B7E15P TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 7.15K 1% K M55342K10B7E15P Ts Vishay - 22P3232 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 7.15K 1% K M55342K10B7E15P Ts Vishay
22P3232
Rcwpm-1100 7.15K 1% K M55342K10B7E15P Ts Vishay 22P3232
RCWPM-1100 7.15K 1% K M55342K10B7E15P TS

RCWPM-1100 7.15K 1% K M55342K10B7E15P TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P3232
Product Name Rcwpm-1100 7.15K 1% K M55342K10B7E15P Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details