Vishay Precision Group Rcwpm-1100 76.8K 1% K M55342K10B76E8R Rs Vishay M55342K10B76E8RUL

Description
RCWPM-1100 76.8K 1% K M55342K10B76E8R RS
Description
RCWPM-1100 76.8K 1% K M55342K10B76E8R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 76.8K 1% K M55342K10B76E8R Rs Vishay - 22P3319 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 76.8K 1% K M55342K10B76E8R Rs Vishay
22P3319
Rcwpm-1100 76.8K 1% K M55342K10B76E8R Rs Vishay 22P3319
RCWPM-1100 76.8K 1% K M55342K10B76E8R RS

RCWPM-1100 76.8K 1% K M55342K10B76E8R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P3319
Product Name Rcwpm-1100 76.8K 1% K M55342K10B76E8R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details