Vishay Precision Group Rcwpm-1100 750K 2% K M55342K10B750Hr Rsl Vishay M55342K10B750HRUL

Description
RCWPM-1100 750K 2% K M55342K10B750HR RSL
Description
RCWPM-1100 750K 2% K M55342K10B750HR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 750K 2% K M55342K10B750Hr Rsl Vishay - 22P3313 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 750K 2% K M55342K10B750Hr Rsl Vishay
22P3313
Rcwpm-1100 750K 2% K M55342K10B750Hr Rsl Vishay 22P3313
RCWPM-1100 750K 2% K M55342K10B750HR RSL

RCWPM-1100 750K 2% K M55342K10B750HR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P3313
Product Name Rcwpm-1100 750K 2% K M55342K10B750Hr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details