Vishay Precision Group Rcwpm-1100 6.65K 1% K M55342K10B6E65R Rs Vishay M55342K10B6E65RUL

Description
RCWPM-1100 6.65K 1% K M55342K10B6E65R RS
Description
RCWPM-1100 6.65K 1% K M55342K10B6E65R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 6.65K 1% K M55342K10B6E65R Rs Vishay - 22P3033 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 6.65K 1% K M55342K10B6E65R Rs Vishay
22P3033
Rcwpm-1100 6.65K 1% K M55342K10B6E65R Rs Vishay 22P3033
RCWPM-1100 6.65K 1% K M55342K10B6E65R RS

RCWPM-1100 6.65K 1% K M55342K10B6E65R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P3033
Product Name Rcwpm-1100 6.65K 1% K M55342K10B6E65R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details