Vishay Precision Group Rcwpm-1100 6.34K 1% K M55342K10B6E34S Rs Vishay M55342K10B6E34SUL

Description
RCWPM-1100 6.34K 1% K M55342K10B6E34S RS
Description
RCWPM-1100 6.34K 1% K M55342K10B6E34S RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 6.34K 1% K M55342K10B6E34S Rs Vishay - 22P3027 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 6.34K 1% K M55342K10B6E34S Rs Vishay
22P3027
Rcwpm-1100 6.34K 1% K M55342K10B6E34S Rs Vishay 22P3027
RCWPM-1100 6.34K 1% K M55342K10B6E34S RS

RCWPM-1100 6.34K 1% K M55342K10B6E34S RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P3027
Product Name Rcwpm-1100 6.34K 1% K M55342K10B6E34S Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers