Vishay Precision Group Rcwpm-1100 68K 10% K M55342K10B68N0R Rsl Vishay M55342K10B68N0RUL

Description
RCWPM-1100 68K 10% K M55342K10B68N0R RSL
Description
RCWPM-1100 68K 10% K M55342K10B68N0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 68K 10% K M55342K10B68N0R Rsl Vishay - 22P3183 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 68K 10% K M55342K10B68N0R Rsl Vishay
22P3183
Rcwpm-1100 68K 10% K M55342K10B68N0R Rsl Vishay 22P3183
RCWPM-1100 68K 10% K M55342K10B68N0R RSL

RCWPM-1100 68K 10% K M55342K10B68N0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P3183
Product Name Rcwpm-1100 68K 10% K M55342K10B68N0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details