Vishay Precision Group Rcwpm-1100 680K 5% K M55342K10B680Kr Rsl Vishay M55342K10B680KRUL

Description
RCWPM-1100 680K 5% K M55342K10B680KR RSL
Description
RCWPM-1100 680K 5% K M55342K10B680KR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 680K 5% K M55342K10B680Kr Rsl Vishay - 22P3191 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 680K 5% K M55342K10B680Kr Rsl Vishay
22P3191
Rcwpm-1100 680K 5% K M55342K10B680Kr Rsl Vishay 22P3191
RCWPM-1100 680K 5% K M55342K10B680KR RSL

RCWPM-1100 680K 5% K M55342K10B680KR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P3191
Product Name Rcwpm-1100 680K 5% K M55342K10B680Kr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details