Vishay Precision Group Rcwpm-1100 66.5 1% K M55342K10B66D5R Rsl Vishay M55342K10B66D5RUL

Description
RCWPM-1100 66.5 1% K M55342K10B66D5R RSL
Description
RCWPM-1100 66.5 1% K M55342K10B66D5R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 66.5 1% K M55342K10B66D5R Rsl Vishay - 22P3145 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 66.5 1% K M55342K10B66D5R Rsl Vishay
22P3145
Rcwpm-1100 66.5 1% K M55342K10B66D5R Rsl Vishay 22P3145
RCWPM-1100 66.5 1% K M55342K10B66D5R RSL

RCWPM-1100 66.5 1% K M55342K10B66D5R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P3145
Product Name Rcwpm-1100 66.5 1% K M55342K10B66D5R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers