Vishay Precision Group Rcwpm-1100 665 1% K M55342K10B665Dr Tsl Vishay M55342K10B665DRWL

Description
RCWPM-1100 665 1% K M55342K10B665DR TSL
Description
RCWPM-1100 665 1% K M55342K10B665DR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 665 1% K M55342K10B665Dr Tsl Vishay - 22P3150 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 665 1% K M55342K10B665Dr Tsl Vishay
22P3150
Rcwpm-1100 665 1% K M55342K10B665Dr Tsl Vishay 22P3150
RCWPM-1100 665 1% K M55342K10B665DR TSL

RCWPM-1100 665 1% K M55342K10B665DR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P3150
Product Name Rcwpm-1100 665 1% K M55342K10B665Dr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details