Vishay Precision Group Rcwpm-1100 649K 1% K M55342K10B649Es Rsl Vishay M55342K10B649ESUL

Description
RCWPM-1100 649K 1% K M55342K10B649ES RSL
Description
RCWPM-1100 649K 1% K M55342K10B649ES RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 649K 1% K M55342K10B649Es Rsl Vishay - 22P3143 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 649K 1% K M55342K10B649Es Rsl Vishay
22P3143
Rcwpm-1100 649K 1% K M55342K10B649Es Rsl Vishay 22P3143
RCWPM-1100 649K 1% K M55342K10B649ES RSL

RCWPM-1100 649K 1% K M55342K10B649ES RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P3143
Product Name Rcwpm-1100 649K 1% K M55342K10B649Es Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers