Vishay Precision Group Rcwpm-1100 5.6K 2% K M55342K10B5H60R Rsl Vishay M55342K10B5H60RUL

Description
RCWPM-1100 5.6K 2% K M55342K10B5H60R RSL
Description
RCWPM-1100 5.6K 2% K M55342K10B5H60R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 5.6K 2% K M55342K10B5H60R Rsl Vishay - 22P2813 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 5.6K 2% K M55342K10B5H60R Rsl Vishay
22P2813
Rcwpm-1100 5.6K 2% K M55342K10B5H60R Rsl Vishay 22P2813
RCWPM-1100 5.6K 2% K M55342K10B5H60R RSL

RCWPM-1100 5.6K 2% K M55342K10B5H60R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P2813
Product Name Rcwpm-1100 5.6K 2% K M55342K10B5H60R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details