Vishay Precision Group Rcwpm-1100 5.11K 1% K M55342K10B5E11S Rs Vishay M55342K10B5E11SUL

Description
RCWPM-1100 5.11K 1% K M55342K10B5E11S RS
Description
RCWPM-1100 5.11K 1% K M55342K10B5E11S RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 5.11K 1% K M55342K10B5E11S Rs Vishay - 22P2775 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 5.11K 1% K M55342K10B5E11S Rs Vishay
22P2775
Rcwpm-1100 5.11K 1% K M55342K10B5E11S Rs Vishay 22P2775
RCWPM-1100 5.11K 1% K M55342K10B5E11S RS

RCWPM-1100 5.11K 1% K M55342K10B5E11S RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P2775
Product Name Rcwpm-1100 5.11K 1% K M55342K10B5E11S Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details