Vishay Precision Group Rcwpm-1100 5.62 1% K M55342K10B5D62P Tsl Vishay M55342K10B5D62PWL

Description
RCWPM-1100 5.62 1% K M55342K10B5D62P TSL
Description
RCWPM-1100 5.62 1% K M55342K10B5D62P TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 5.62 1% K M55342K10B5D62P Tsl Vishay - 22P2760 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 5.62 1% K M55342K10B5D62P Tsl Vishay
22P2760
Rcwpm-1100 5.62 1% K M55342K10B5D62P Tsl Vishay 22P2760
RCWPM-1100 5.62 1% K M55342K10B5D62P TSL

RCWPM-1100 5.62 1% K M55342K10B5D62P TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P2760
Product Name Rcwpm-1100 5.62 1% K M55342K10B5D62P Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details