RES 5.11Kohm 1/2W 0.1% 1010
5.11 kOhms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342K10B5B11RWS | 764-M55342K10B5B11RWS-ND |
| Product Name | RES 5.11K OHM 1/2W 0.1% 1010 | Chip Resistor - Surface Mount |
| Resistance Range | 5110 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 2 watts | 0.5000 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use |