Vishay Intertechnology, Inc. RES 590 OHM 1/2W 0.1% 1010 M55342K10B590ARWS

Description
RES 590ohm 1/2W 0.1% 1010
Request a Quote Datasheet
Description
RES 590ohm 1/2W 0.1% 1010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590 OHM 1/2W 0.1% 1010 - M55342K10B590ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 1/2W 0.1% 1010
M55342K10B590ARWS
RES 590 OHM 1/2W 0.1% 1010 M55342K10B590ARWS
RES 590ohm 1/2W 0.1% 1010

RES 590ohm 1/2W 0.1% 1010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K10B590ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K10B590ARWS-ND
Chip Resistor - Surface Mount 764-M55342K10B590ARWS-ND
590 Ohms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

590 Ohms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K10B590ARWS 764-M55342K10B590ARWS-ND
Product Name RES 590 OHM 1/2W 0.1% 1010 Chip Resistor - Surface Mount
Resistance Range 590 ohms 590 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details