Vishay Precision Group Rcwpm-1100 56.2K 1% K M55342K10B56E2P Ts Vishay M55342K10B56E2PWL

Description
RCWPM-1100 56.2K 1% K M55342K10B56E2P TS
Description
RCWPM-1100 56.2K 1% K M55342K10B56E2P TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 56.2K 1% K M55342K10B56E2P Ts Vishay - 22P2934 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 56.2K 1% K M55342K10B56E2P Ts Vishay
22P2934
Rcwpm-1100 56.2K 1% K M55342K10B56E2P Ts Vishay 22P2934
RCWPM-1100 56.2K 1% K M55342K10B56E2P TS

RCWPM-1100 56.2K 1% K M55342K10B56E2P TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P2934
Product Name Rcwpm-1100 56.2K 1% K M55342K10B56E2P Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details