Vishay Precision Group Res Thick Film 1010 56.2 Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R M55342K10B56D2RTP

Description
Res Thick Film 1010 56.2 Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 1010 56.2 Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1010 56.2 Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R - M55342K10B56D2RTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1010 56.2 Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R
M55342K10B56D2RTP
Res Thick Film 1010 56.2 Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R M55342K10B56D2RTP
Res Thick Film 1010 56.2 Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 1010 56.2 Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Rcwpm-1100 56.2 1% K M55342K10B56D2R R01 Vishay - 11P2650 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 56.2 1% K M55342K10B56D2R R01 Vishay
11P2650
Rcwpm-1100 56.2 1% K M55342K10B56D2R R01 Vishay 11P2650
RCWPM-1100 56.2 1% K M55342K10B56D2R R01

RCWPM-1100 56.2 1% K M55342K10B56D2R R01

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K10B56D2RTP 11P2650
Product Name Res Thick Film 1010 56.2 Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R Rcwpm-1100 56.2 1% K M55342K10B56D2R R01 Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details