Vishay Precision Group Rcwpm-1100 562K 1% K M55342K10B562Er Rsl Vishay M55342K10B562ERUL

Description
RCWPM-1100 562K 1% K M55342K10B562ER RSL
Description
RCWPM-1100 562K 1% K M55342K10B562ER RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 562K 1% K M55342K10B562Er Rsl Vishay - 22P2969 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 562K 1% K M55342K10B562Er Rsl Vishay
22P2969
Rcwpm-1100 562K 1% K M55342K10B562Er Rsl Vishay 22P2969
RCWPM-1100 562K 1% K M55342K10B562ER RSL

RCWPM-1100 562K 1% K M55342K10B562ER RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P2969
Product Name Rcwpm-1100 562K 1% K M55342K10B562Er Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers