Vishay Precision Group Rcwpm-1100 562 1% K M55342K10B562Dr Tsl Vishay M55342K10B562DRWL

Description
RCWPM-1100 562 1% K M55342K10B562DR TSL
Description
RCWPM-1100 562 1% K M55342K10B562DR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 562 1% K M55342K10B562Dr Tsl Vishay - 22P2966 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 562 1% K M55342K10B562Dr Tsl Vishay
22P2966
Rcwpm-1100 562 1% K M55342K10B562Dr Tsl Vishay 22P2966
RCWPM-1100 562 1% K M55342K10B562DR TSL

RCWPM-1100 562 1% K M55342K10B562DR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P2966
Product Name Rcwpm-1100 562 1% K M55342K10B562Dr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details