Vishay Intertechnology, Inc. Res Thick Film 1010 562 Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R M55342K10B562DRS6

Description
Res Thick Film 1010 562 Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 1010 562 Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1010 562 Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R - M55342K10B562DRS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1010 562 Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R
M55342K10B562DRS6
Res Thick Film 1010 562 Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R M55342K10B562DRS6
Res Thick Film 1010 562 Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 1010 562 Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K10B562DRS6
Product Name Res Thick Film 1010 562 Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers