Vishay Precision Group Rcwpm-1100 536K 1% K M55342K10B536Es Tsl Vishay M55342K10B536ESWL

Description
RCWPM-1100 536K 1% K M55342K10B536ES TSL
Description
RCWPM-1100 536K 1% K M55342K10B536ES TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 536K 1% K M55342K10B536Es Tsl Vishay - 22P2914 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 536K 1% K M55342K10B536Es Tsl Vishay
22P2914
Rcwpm-1100 536K 1% K M55342K10B536Es Tsl Vishay 22P2914
RCWPM-1100 536K 1% K M55342K10B536ES TSL

RCWPM-1100 536K 1% K M55342K10B536ES TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P2914
Product Name Rcwpm-1100 536K 1% K M55342K10B536Es Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details