Vishay Intertechnology, Inc. Res Thin Film 1010 51.1 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD T/R M55342K10B51D1PS6

Description
Res Thin Film 1010 51.1 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote
Description
Res Thin Film 1010 51.1 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1010 51.1 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD T/R - M55342K10B51D1PS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1010 51.1 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD T/R
M55342K10B51D1PS6
Res Thin Film 1010 51.1 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD T/R M55342K10B51D1PS6
Res Thin Film 1010 51.1 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD T/R

Res Thin Film 1010 51.1 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K10B51D1PS6
Product Name Res Thin Film 1010 51.1 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers