Vishay Precision Group Rcwpm-1100 4.3K 2% K M55342K10B4H30R Tsl Vishay M55342K10B4H30RWL

Description
RCWPM-1100 4.3K 2% K M55342K10B4H30R TSL
Description
RCWPM-1100 4.3K 2% K M55342K10B4H30R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 4.3K 2% K M55342K10B4H30R Tsl Vishay - 22P2506 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 4.3K 2% K M55342K10B4H30R Tsl Vishay
22P2506
Rcwpm-1100 4.3K 2% K M55342K10B4H30R Tsl Vishay 22P2506
RCWPM-1100 4.3K 2% K M55342K10B4H30R TSL

RCWPM-1100 4.3K 2% K M55342K10B4H30R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P2506
Product Name Rcwpm-1100 4.3K 2% K M55342K10B4H30R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details