Vishay Precision Group Rcwpm-1100 4.87K 1% K M55342K10B4E87P Ts Vishay M55342K10B4E87PWL

Description
RCWPM-1100 4.87K 1% K M55342K10B4E87P TS
Description
RCWPM-1100 4.87K 1% K M55342K10B4E87P TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 4.87K 1% K M55342K10B4E87P Ts Vishay - 22P2492 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 4.87K 1% K M55342K10B4E87P Ts Vishay
22P2492
Rcwpm-1100 4.87K 1% K M55342K10B4E87P Ts Vishay 22P2492
RCWPM-1100 4.87K 1% K M55342K10B4E87P TS

RCWPM-1100 4.87K 1% K M55342K10B4E87P TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P2492
Product Name Rcwpm-1100 4.87K 1% K M55342K10B4E87P Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details