Vishay Intertechnology, Inc. Res Thick Film 1010 4.53K Ohm 1% 1/2W ¦100ppm/¦C SMD Tray M55342K10B4E53TWBT

Description
Res Thick Film 1010 4.53K Ohm 1% 1/2W ¦100ppm/¦C SMD Tray
Request a Quote
Description
Res Thick Film 1010 4.53K Ohm 1% 1/2W ¦100ppm/¦C SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1010 4.53K Ohm 1% 1/2W ¦100ppm/¦C SMD Tray - M55342K10B4E53TWBT - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1010 4.53K Ohm 1% 1/2W ¦100ppm/¦C SMD Tray
M55342K10B4E53TWBT
Res Thick Film 1010 4.53K Ohm 1% 1/2W ¦100ppm/¦C SMD Tray M55342K10B4E53TWBT
Res Thick Film 1010 4.53K Ohm 1% 1/2W ¦100ppm/¦C SMD Tray

Res Thick Film 1010 4.53K Ohm 1% 1/2W ¦100ppm/¦C SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K10B4E53TWBT
Product Name Res Thick Film 1010 4.53K Ohm 1% 1/2W ¦100ppm/¦C SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers