Vishay Precision Group Rcwpm-1100 4.22K 1% K M55342K10B4E22S Ts Vishay M55342K10B4E22SWL

Description
RCWPM-1100 4.22K 1% K M55342K10B4E22S TS
Description
RCWPM-1100 4.22K 1% K M55342K10B4E22S TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 4.22K 1% K M55342K10B4E22S Ts Vishay - 22P2456 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 4.22K 1% K M55342K10B4E22S Ts Vishay
22P2456
Rcwpm-1100 4.22K 1% K M55342K10B4E22S Ts Vishay 22P2456
RCWPM-1100 4.22K 1% K M55342K10B4E22S TS

RCWPM-1100 4.22K 1% K M55342K10B4E22S TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P2456
Product Name Rcwpm-1100 4.22K 1% K M55342K10B4E22S Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details