Vishay Precision Group Rcwpm-1100 4.22K 1% K M55342K10B4E22R Rs Vishay M55342K10B4E22RUL

Description
RCWPM-1100 4.22K 1% K M55342K10B4E22R RS
Description
RCWPM-1100 4.22K 1% K M55342K10B4E22R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 4.22K 1% K M55342K10B4E22R Rs Vishay - 22P2453 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 4.22K 1% K M55342K10B4E22R Rs Vishay
22P2453
Rcwpm-1100 4.22K 1% K M55342K10B4E22R Rs Vishay 22P2453
RCWPM-1100 4.22K 1% K M55342K10B4E22R RS

RCWPM-1100 4.22K 1% K M55342K10B4E22R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P2453
Product Name Rcwpm-1100 4.22K 1% K M55342K10B4E22R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details