Vishay Intertechnology, Inc. RES 4.81K OHM 1/2W 0.1% 1010 M55342K10B4B81RWS

Description
RES 4.81Kohm 1/2W 0.1% 1010
Request a Quote Datasheet
Description
RES 4.81Kohm 1/2W 0.1% 1010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.81K OHM 1/2W 0.1% 1010 - M55342K10B4B81RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.81K OHM 1/2W 0.1% 1010
M55342K10B4B81RWS
RES 4.81K OHM 1/2W 0.1% 1010 M55342K10B4B81RWS
RES 4.81Kohm 1/2W 0.1% 1010

RES 4.81Kohm 1/2W 0.1% 1010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K10B4B81RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K10B4B81RWS-ND
Chip Resistor - Surface Mount 764-M55342K10B4B81RWS-ND
4.81 kOhms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

4.81 kOhms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K10B4B81RWS 764-M55342K10B4B81RWS-ND
Product Name RES 4.81K OHM 1/2W 0.1% 1010 Chip Resistor - Surface Mount
Resistance Range 4810 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2573303 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 510 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers