Vishay Intertechnology, Inc. Res Thick Film 1010 49.9K Ohm 1% 1/2W ¦100ppm/¦C 1% SMD Tray M55342K10B49E9MWB

Description
Res Thick Film 1010 49.9K Ohm 1% 1/2W ¦100ppm/¦C 1% SMD Tray
Request a Quote
Description
Res Thick Film 1010 49.9K Ohm 1% 1/2W ¦100ppm/¦C 1% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1010 49.9K Ohm 1% 1/2W ¦100ppm/¦C 1% SMD Tray - M55342K10B49E9MWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1010 49.9K Ohm 1% 1/2W ¦100ppm/¦C 1% SMD Tray
M55342K10B49E9MWB
Res Thick Film 1010 49.9K Ohm 1% 1/2W ¦100ppm/¦C 1% SMD Tray M55342K10B49E9MWB
Res Thick Film 1010 49.9K Ohm 1% 1/2W ¦100ppm/¦C 1% SMD Tray

Res Thick Film 1010 49.9K Ohm 1% 1/2W ¦100ppm/¦C 1% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K10B49E9MWB
Product Name Res Thick Film 1010 49.9K Ohm 1% 1/2W ¦100ppm/¦C 1% SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details