Vishay Precision Group Rcwpm-1100 430 2% K M55342K10B430Gs Tsl Vishay M55342K10B430GSWL

Description
RCWPM-1100 430 2% K M55342K10B430GS TSL
Description
RCWPM-1100 430 2% K M55342K10B430GS TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 430 2% K M55342K10B430Gs Tsl Vishay - 22P2594 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 430 2% K M55342K10B430Gs Tsl Vishay
22P2594
Rcwpm-1100 430 2% K M55342K10B430Gs Tsl Vishay 22P2594
RCWPM-1100 430 2% K M55342K10B430GS TSL

RCWPM-1100 430 2% K M55342K10B430GS TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P2594
Product Name Rcwpm-1100 430 2% K M55342K10B430Gs Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details