Vishay Precision Group Rcwpm-1100 430 2% K M55342K10B430Gm Tsl Vishay M55342K10B430GMWL

Description
RCWPM-1100 430 2% K M55342K10B430GM TSL
Description
RCWPM-1100 430 2% K M55342K10B430GM TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 430 2% K M55342K10B430Gm Tsl Vishay - 22P2590 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 430 2% K M55342K10B430Gm Tsl Vishay
22P2590
Rcwpm-1100 430 2% K M55342K10B430Gm Tsl Vishay 22P2590
RCWPM-1100 430 2% K M55342K10B430GM TSL

RCWPM-1100 430 2% K M55342K10B430GM TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P2590
Product Name Rcwpm-1100 430 2% K M55342K10B430Gm Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details