Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K10B40B2PWS

Description
40.2 kOhms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
40.2 kOhms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K10B40B2PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K10B40B2PWS-ND
Chip Resistor - Surface Mount 764-M55342K10B40B2PWS-ND
40.2 kOhms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

40.2 kOhms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 40.2K OHM 1/2W 0.1% 1010 - M55342K10B40B2PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2K OHM 1/2W 0.1% 1010
M55342K10B40B2PWS
RES 40.2K OHM 1/2W 0.1% 1010 M55342K10B40B2PWS
RES 40.2Kohm 1/2W 0.1% 1010

RES 40.2Kohm 1/2W 0.1% 1010

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342K10B40B2PWS-ND M55342K10B40B2PWS
Product Name Chip Resistor - Surface Mount RES 40.2K OHM 1/2W 0.1% 1010
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers