Vishay Precision Group Rcwpm-1100 3.32K 1% K M55342K10B3E32S Ts Vishay M55342K10B3E32SWL

Description
RCWPM-1100 3.32K 1% K M55342K10B3E32S TS
Description
RCWPM-1100 3.32K 1% K M55342K10B3E32S TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 3.32K 1% K M55342K10B3E32S Ts Vishay - 22P2062 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 3.32K 1% K M55342K10B3E32S Ts Vishay
22P2062
Rcwpm-1100 3.32K 1% K M55342K10B3E32S Ts Vishay 22P2062
RCWPM-1100 3.32K 1% K M55342K10B3E32S TS

RCWPM-1100 3.32K 1% K M55342K10B3E32S TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P2062
Product Name Rcwpm-1100 3.32K 1% K M55342K10B3E32S Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details