Vishay Precision Group Rcwpm-1100 3.01K 1% K M55342K10B3E01P Rs Vishay M55342K10B3E01PUL

Description
RCWPM-1100 3.01K 1% K M55342K10B3E01P RS
Description
RCWPM-1100 3.01K 1% K M55342K10B3E01P RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 3.01K 1% K M55342K10B3E01P Rs Vishay - 22P2037 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 3.01K 1% K M55342K10B3E01P Rs Vishay
22P2037
Rcwpm-1100 3.01K 1% K M55342K10B3E01P Rs Vishay 22P2037
RCWPM-1100 3.01K 1% K M55342K10B3E01P RS

RCWPM-1100 3.01K 1% K M55342K10B3E01P RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P2037
Product Name Rcwpm-1100 3.01K 1% K M55342K10B3E01P Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details