Vishay Intertechnology, Inc. Res Thick Film 1010 39K Ohm 2% 1/2W ¦100ppm/¦C SMD T/R M55342K10B39H0TS2T

Description
Res Thick Film 1010 39K Ohm 2% 1/2W ¦100ppm/¦C SMD T/R
Request a Quote
Description
Res Thick Film 1010 39K Ohm 2% 1/2W ¦100ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1010 39K Ohm 2% 1/2W ¦100ppm/¦C SMD T/R - M55342K10B39H0TS2T - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1010 39K Ohm 2% 1/2W ¦100ppm/¦C SMD T/R
M55342K10B39H0TS2T
Res Thick Film 1010 39K Ohm 2% 1/2W ¦100ppm/¦C SMD T/R M55342K10B39H0TS2T
Res Thick Film 1010 39K Ohm 2% 1/2W ¦100ppm/¦C SMD T/R

Res Thick Film 1010 39K Ohm 2% 1/2W ¦100ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K10B39H0TS2T
Product Name Res Thick Film 1010 39K Ohm 2% 1/2W ¦100ppm/¦C SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details