Vishay Intertechnology, Inc. RES 39.2K OHM 1/2W 0.1% 1010 M55342K10B39B2RWS

Description
RES 39.2Kohm 1/2W 0.1% 1010
Request a Quote Datasheet
Description
RES 39.2Kohm 1/2W 0.1% 1010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2K OHM 1/2W 0.1% 1010 - M55342K10B39B2RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 1/2W 0.1% 1010
M55342K10B39B2RWS
RES 39.2K OHM 1/2W 0.1% 1010 M55342K10B39B2RWS
RES 39.2Kohm 1/2W 0.1% 1010

RES 39.2Kohm 1/2W 0.1% 1010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K10B39B2RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K10B39B2RWS-ND
Chip Resistor - Surface Mount 764-M55342K10B39B2RWS-ND
39.2 kOhms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

39.2 kOhms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K10B39B2RWS 764-M55342K10B39B2RWS-ND
Product Name RES 39.2K OHM 1/2W 0.1% 1010 Chip Resistor - Surface Mount
Resistance Range 39200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details