Vishay Precision Group Rcwpm-1100 390 5% K M55342K10B390Jr Rsl Vishay M55342K10B390JRUL

Description
RCWPM-1100 390 5% K M55342K10B390JR RSL
Description
RCWPM-1100 390 5% K M55342K10B390JR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 390 5% K M55342K10B390Jr Rsl Vishay - 22P2427 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 390 5% K M55342K10B390Jr Rsl Vishay
22P2427
Rcwpm-1100 390 5% K M55342K10B390Jr Rsl Vishay 22P2427
RCWPM-1100 390 5% K M55342K10B390JR RSL

RCWPM-1100 390 5% K M55342K10B390JR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P2427
Product Name Rcwpm-1100 390 5% K M55342K10B390Jr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details