Res Thin Film 1010 37.4 Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R
Resistor,Thick Film,37.4Ohms,75WV,1
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342K10B37D4RS6 | 59C6838 |
| Product Name | Res Thin Film 1010 37.4 Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R | Resistor,thick Film,37.4Ohms,75Wv,1+/-% Tol,100Ppm-Tc,1110-Case,rm-Milstyle Vishay |
| Technology / Construction | Thin Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 to 0.0100 +/- % |