Vishay Intertechnology, Inc. Res Thick Film 1010 357 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD Tray M55342K10B357DPWB

Description
Res Thick Film 1010 357 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD Tray
Request a Quote
Description
Res Thick Film 1010 357 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1010 357 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD Tray - M55342K10B357DPWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1010 357 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD Tray
M55342K10B357DPWB
Res Thick Film 1010 357 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD Tray M55342K10B357DPWB
Res Thick Film 1010 357 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD Tray

Res Thick Film 1010 357 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K10B357DPWB
Product Name Res Thick Film 1010 357 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details